Brady Corporation Labels, Labeling PS-375-150-WT

Description
"White Heat Shrinkable Label 1.50"" W x 0.38"" Dia (38.1mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 1.50"" W x 0.38"" Dia (38.1mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-375-150-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-375-150-WT-ND
Labels, Labeling 2267-PS-375-150-WT-ND
"White Heat Shrinkable Label 1.50"" W x 0.38"" Dia (38.1mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"

"White Heat Shrinkable Label 1.50"" W x 0.38"" Dia (38.1mm x 9.5mm); Cable O.D. 0.13"" ~ 0.32"" (3.2mm ~ 8.1mm)"

Buy Now Datasheet
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printab - 662820-32616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printab
662820-32616
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printab 662820-32616
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, Datab Series, IP Series, Plus II Series, PR Plus Series, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.5 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, Datab Series, IP Series, Plus II Series, PR Plus Series, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.5 in W x 0.645 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-375-150-WT-ND 662820-32616
Product Name Labels, Labeling Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.645 in Height - 0.125 in Min Wire Dia to 0.32 in Max Wire Dia - Single-Side Printab
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details
Pre-printed Labels - 7588005 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details