Brady Corporation Labels, Labeling PS-250-2-GY-2

Description
"Gray Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"
Request a Quote Datasheet
Description
"Gray Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-250-2-GY-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-250-2-GY-2-ND
Labels, Labeling 2267-PS-250-2-GY-2-ND
"Gray Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"

"Gray Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Gray Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-GY-2 - 662820-99104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Gray Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-GY-2
662820-99104
Brady Permasleeve B-342 Gray Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-GY-2 662820-99104
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-250-2-GY-2-ND 662820-99104
Product Name Labels, Labeling Brady Permasleeve B-342 Gray Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-GY-2
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-504-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Label Sheets - 358868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 0.7480 inches (19 mm)
View Details
Thermal Transfer Printable Label - XF-784 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0056 inches (0.1422 mm)
View Details