Brady Corporation Labels, Labeling PS-250-2-BR-2

Description
"Brown Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"
Request a Quote Datasheet
Description
"Brown Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-250-2-BR-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-250-2-BR-2-ND
Labels, Labeling 2267-PS-250-2-BR-2-ND
"Brown Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"

"Brown Heat Shrinkable Label 1.00"" W x 0.25"" Dia (25.4mm x 6.4mm); Cable O.D. 0.09"" ~ 0.22"" (2.4mm ~ 5.5mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Brown Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-BR-2 - 662820-99097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Brown Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-BR-2
662820-99097
Brady Permasleeve B-342 Brown Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-BR-2 662820-99097
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.215 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-250-2-BR-2-ND 662820-99097
Product Name Labels, Labeling Brady Permasleeve B-342 Brown Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.094 in Min Wire Dia to 0.215 in Max Wire Dia - Single-Side Printable - PS-250-2-BR-2
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Label Sheets - 4505919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.4331 inches (11 mm)
View Details
1 MIL White ESD Semi Gloss Polyimide Label Material - XF-101SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details