Brady Corporation Labels, Labeling PS-187-2-WT

Description
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-187-2-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-187-2-WT-ND
Labels, Labeling 2267-PS-187-2-WT-ND
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"

"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable - 662820-32602 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable
662820-32602
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable 662820-32602
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, Datab Series, IP Series, Plus II Series, PR Plus Series, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.335 in H. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.15 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, Datab Series, IP Series, Plus II Series, PR Plus Series, Tagus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.335 in H. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.15 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-187-2-WT-ND 662820-32602
Product Name Labels, Labeling Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.335 in Height - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-504 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Pre-printed Labels - 4453767 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5000 inches (12.7 mm)
View Details