Brady Corporation Labels, Labeling PS-187-150-BK

Description
"Black Heat Shrinkable Label 1.50"" W x 0.19"" Dia (38.1mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"Black Heat Shrinkable Label 1.50"" W x 0.19"" Dia (38.1mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-187-150-BK-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-187-150-BK-ND
Labels, Labeling 2267-PS-187-150-BK-ND
"Black Heat Shrinkable Label 1.50"" W x 0.19"" Dia (38.1mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"

"Black Heat Shrinkable Label 1.50"" W x 0.19"" Dia (38.1mm x 4.8mm); Cable O.D. 0.06"" ~ 0.15"" (1.6mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable - PS-187-150-BK - 662820-99008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable - PS-187-150-BK
662820-99008
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable - PS-187-150-BK 662820-99008
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.5 in W. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.15 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.5 in W. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.15 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-187-150-BK-ND 662820-99008
Product Name Labels, Labeling Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.062 in Min Wire Dia to 0.15 in Max Wire Dia - Single-Side Printable - PS-187-150-BK
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Label Sheets - 4847033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.9 inches (99.1 mm)
View Details