"White Heat Shrinkable Label 0.50"" W x 0.13"" Dia (12.7mm x 3.2mm); Cable O.D. 0.05"" ~ 0.11"" (1.2mm ~ 2.8mm)"
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 0.5 in W. Supports thermal transfer printing. Compatible for wires from 0.046 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-PS-125-2-WT-4-ND | 662820-02216 |
| Product Name | Labels, Labeling | Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.046 in Min Wire Dia to 0.11 in Max Wire Dia - Single-Side Printable - PS-125-2-WT-4 |
| Materials of Construction | Plastic / Film; Polyolefin (PO) |