Brady Corporation Labels, Labeling PS-1000-2-BK

Description
Label
Request a Quote Datasheet
Description
Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-1000-2-BK-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-1000-2-BK-ND
Labels, Labeling 2267-PS-1000-2-BK-ND
Label

Label

Buy Now Datasheet
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 1.66 in Height - 0.333 in Min Wire Dia to 0.95 in Max Wire Dia - Single-Side Printable - 662820-91553 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 1.66 in Height - 0.333 in Min Wire Dia to 0.95 in Max Wire Dia - Single-Side Printable
662820-91553
Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 1.66 in Height - 0.333 in Min Wire Dia to 0.95 in Max Wire Dia - Single-Side Printable 662820-91553
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, Datab Series, IP Series, MVP Plus Series, Plus II Series, Tagus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 1.66 in H. Supports thermal transfer printing. Compatible for wires from 0.333 in to 0.95 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, Datab Series, IP Series, MVP Plus Series, Plus II Series, Tagus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 1.66 in H. Supports thermal transfer printing. Compatible for wires from 0.333 in to 0.95 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-1000-2-BK-ND 662820-91553
Product Name Labels, Labeling Brady Permasleeve B-342 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 1.66 in Height - 0.333 in Min Wire Dia to 0.95 in Max Wire Dia - Single-Side Printable
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.83 inches (46.6 mm)
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Thermal Transfer Printable Label - XF-500 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details