Brady Corporation Labels, Labeling PS-094-2-WT-SC-2

Description
"White Heat Shrinkable Label 1.00"" W x 0.09"" Dia (25.4mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 1.00"" W x 0.09"" Dia (25.4mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-094-2-WT-SC-2-ND - DigiKey
Thief River Falls, MN, United States
"White Heat Shrinkable Label 1.00"" W x 0.09"" Dia (25.4mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"

"White Heat Shrinkable Label 1.00"" W x 0.09"" Dia (25.4mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"

Buy Now Datasheet
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-2-WT-SC- - 662820-98890 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-2-WT-SC-
662820-98890
Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-2-WT-SC- 662820-98890
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with BBP11, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with BBP11, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1 in W. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-094-2-WT-SC-2-ND 662820-98890
Product Name Labels, Labeling Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-2-WT-SC-
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label - 210-811/000-002 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Pre-printed Labels - 4454209 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.1260 inches (3.2 mm)
View Details