Brady Corporation Labels, Labeling PS-094-150-RD

Description
"Red Heat Shrinkable Label 1.50"" W x 0.09"" Dia (38.1mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"
Request a Quote Datasheet
Description
"Red Heat Shrinkable Label 1.50"" W x 0.09"" Dia (38.1mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-PS-094-150-RD-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-PS-094-150-RD-ND
Labels, Labeling 2267-PS-094-150-RD-ND
"Red Heat Shrinkable Label 1.50"" W x 0.09"" Dia (38.1mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"

"Red Heat Shrinkable Label 1.50"" W x 0.09"" Dia (38.1mm x 2.4mm); Cable O.D. 0.02"" ~ 0.08"" (0.6mm ~ 2.0mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-150-RD - 662820-98856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-150-RD
662820-98856
Brady Permasleeve B-342 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-150-RD 662820-98856
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.5 in W. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with IP Series, PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 1.5 in W. Supports thermal transfer printing. Compatible for wires from 0.023 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-PS-094-150-RD-ND 662820-98856
Product Name Labels, Labeling Brady Permasleeve B-342 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.5 in Width - 0.023 in Min Wire Dia to 0.08 in Max Wire Dia - Single-Side Printable - PS-094-150-RD
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details
Thermal Transfer Printable Label - XF-781 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0056 inches (0.1422 mm)
View Details
Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details