Brady Corporation Labels, Stickers, Decals - Blank MC-500-492

Description
"MSERIES B492 WHT 0.50""X25' 1 ROL"
Request a Quote Datasheet
Description
"MSERIES B492 WHT 0.50""X25' 1 ROL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-MC-500-492-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-MC-500-492-ND
Labels, Stickers, Decals - Blank 2267-MC-500-492-ND
"MSERIES B492 WHT 0.50""X25' 1 ROL"

"MSERIES B492 WHT 0.50""X25' 1 ROL"

Buy Now Datasheet
Lab Id Label Tape, Polyester, 0.5h X 25 L, Wht; Label Type Brady - 89T4172 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label Tape, Polyester, 0.5h X 25 L, Wht; Label Type Brady
89T4172
Lab Id Label Tape, Polyester, 0.5h X 25 L, Wht; Label Type Brady 89T4172
LAB ID LABEL TAPE, POLYESTER, 0.5"H X 25 L, WHT; Label Type:Identification; Label Dimensions:12.7mm x 7.62m; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

LAB ID LABEL TAPE, POLYESTER, 0.5"H X 25 L, WHT; Label Type:Identification; Label Dimensions:12.7mm x 7.62m; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-MC-500-492-ND 89T4172
Product Name Labels, Stickers, Decals - Blank Lab Id Label Tape, Polyester, 0.5h X 25 L, Wht; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details