The Brady continuous thermal transfer printer label cartridge comes packaged 1 cartridge per pack and is used with BMP51, BMP53. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-461 continuous thermal transfer printer label cartridge are: 25 ft L x 1/2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label cartridge uses polyester for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Ink and Toner Cartridges |
Product Number | 754473-14171 |
Product Name | Brady B-461 Black on White Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Cartridge - 1/2 in Width - 25 ft Length - MC-500-461 |