Brady Corporation Labels, Stickers, Decals - Blank MC-1250-461

Description
"MSERIES B461 WHT 1.25""X25' 1 ROL"
Request a Quote Datasheet
Description
"MSERIES B461 WHT 1.25""X25' 1 ROL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-MC-1250-461-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-MC-1250-461-ND
Labels, Stickers, Decals - Blank 2267-MC-1250-461-ND
"MSERIES B461 WHT 1.25""X25' 1 ROL"

"MSERIES B461 WHT 1.25""X25' 1 ROL"

Buy Now Datasheet
Lab Id Label Tape, Self Lam, 1.25w X 25 L, Wht; Label Type Brady - 77T2980 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label Tape, Self Lam, 1.25w X 25 L, Wht; Label Type Brady
77T2980
Lab Id Label Tape, Self Lam, 1.25w X 25 L, Wht; Label Type Brady 77T2980
LAB ID LABEL TAPE, SELF LAM, 1.25"W X 25 L, WHT; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Accessory Type:M Series Lab ID Labels; Legend:Blank (No Legend) RoHS Compliant: Yes

LAB ID LABEL TAPE, SELF LAM, 1.25"W X 25 L, WHT; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:1; Accessory Type:M Series Lab ID Labels; Legend:Blank (No Legend) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-MC-1250-461-ND 77T2980
Product Name Labels, Stickers, Decals - Blank Lab Id Label Tape, Self Lam, 1.25w X 25 L, Wht; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details