Brady Corporation Labels, Stickers, Decals - Blank MC-1000-584-YL

Description
"MSERIES B584 YLW 1.00""X20' 1 ROL"
Request a Quote Datasheet
Description
"MSERIES B584 YLW 1.00""X20' 1 ROL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-MC-1000-584-YL-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-MC-1000-584-YL-ND
Labels, Stickers, Decals - Blank 2267-MC-1000-584-YL-ND
"MSERIES B584 YLW 1.00""X20' 1 ROL"

"MSERIES B584 YLW 1.00""X20' 1 ROL"

Buy Now Datasheet
Labeling Tape Cartridge, Reflective, 1w X 20 Ll; Label Type Brady - 89T4161 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape Cartridge, Reflective, 1w X 20 Ll; Label Type Brady
89T4161
Labeling Tape Cartridge, Reflective, 1w X 20 Ll; Label Type Brady 89T4161
LABELING TAPE CARTRIDGE, REFLECTIVE, 1"W X 20 LL; Label Type:-; Label Dimensions:25.4mm x 6.096m; Label Material:Reflective Sheeting; Label Colour:Yellow; Pack Quantity:1; Product Range:-; Label Size:1"W x 20 L RoHS Compliant: NA

LABELING TAPE CARTRIDGE, REFLECTIVE, 1"W X 20 LL; Label Type:-; Label Dimensions:25.4mm x 6.096m; Label Material:Reflective Sheeting; Label Colour:Yellow; Pack Quantity:1; Product Range:-; Label Size:1"W x 20 L RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-MC-1000-584-YL-ND 89T4161
Product Name Labels, Stickers, Decals - Blank Labeling Tape Cartridge, Reflective, 1w X 20 Ll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Safety Symbols & Electrical Signs - 1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details