Brady Worldwide, Inc. BMP71 Terminal Block Markers M71C-240-498

Description
Terminal block markers for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Terminal block markers for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
BMP71 Terminal Block Markers - M71C-240-498 - Brady Corporation
Milwaukee, WI, USA
BMP71 Terminal Block Markers
M71C-240-498
BMP71 Terminal Block Markers M71C-240-498
Terminal block markers for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Terminal block markers for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.24 in Width - 30 ft Length - M71C-240-498 - 662820-80106 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.24 in Width - 30 ft Length - M71C-240-498
662820-80106
Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.24 in Width - 30 ft Length - M71C-240-498 662820-80106
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 30 ft L x 0.24 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-498 continuous thermal transfer printer label roll are: 30 ft L x 0.24 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and repositionable rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number M71C-240-498 662820-80106
Product Name BMP71 Terminal Block Markers Brady B-498 White Indoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.24 in Width - 30 ft Length - M71C-240-498
Materials of Construction Cloth / Fabric; Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-732 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color High Gloss White
View Details