Brady Corporation Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - M71C-230-412 M71C-230-412

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Suppliers

Company
Product
Description
Supplier Links
Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - M71C-230-412 - 662820-92705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - M71C-230-412
662820-92705
Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - M71C-230-412 662820-92705
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-412 continuous thermal transfer printer label roll are: 50 ft L x 0.23 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-92705
Product Name Brady B-412 White Polypropylene Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 0.23 in Width - 50 ft Length - M71C-230-412
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 0.7480 inches (19 mm)
View Details
Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Thermal Transfer Printable Label - XF-524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details