Brady Worldwide, Inc. Label Tape, In/outdoor, Vinyl, 50.8Mm W X 15.24M L, White; Tape Width Brady M71C-2000-595-WT

Description
LABEL TAPE, IN/OUTDOOR, VINYL, 50.8MM W X 15.24M L, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Label Printers; Product Range:-; Body Material:Indoor/Outd oor Vinyl; Colour:White RoHS Compliant: Yes
Datasheet
Description
LABEL TAPE, IN/OUTDOOR, VINYL, 50.8MM W X 15.24M L, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Label Printers; Product Range:-; Body Material:Indoor/Outd oor Vinyl; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Tape, In/outdoor, Vinyl, 50.8Mm W X 15.24M L, White; Tape Width Brady - 45T0496 - Newark, An Avnet Company
Chicago, IL, United States
Label Tape, In/outdoor, Vinyl, 50.8Mm W X 15.24M L, White; Tape Width Brady
45T0496
Label Tape, In/outdoor, Vinyl, 50.8Mm W X 15.24M L, White; Tape Width Brady 45T0496
LABEL TAPE, IN/OUTDOOR, VINYL, 50.8MM W X 15.24M L, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Label Printers; Product Range:-; Body Material:Indoor/Outd oor Vinyl; Colour:White RoHS Compliant: Yes

LABEL TAPE, IN/OUTDOOR, VINYL, 50.8MM W X 15.24M L, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Label Printers; Product Range:-; Body Material:Indoor/Outdoor Vinyl; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Tape, 50.8Mm X 15.24M, Vinyl Film, White Rohs Compliant Brady - 67AH3076 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 15.24M, Vinyl Film, White Rohs Compliant Brady
67AH3076
Tape, 50.8Mm X 15.24M, Vinyl Film, White Rohs Compliant Brady 67AH3076
TAPE, 50.8MM X 15.24M, VINYL FILM, WHITE ROHS COMPLIANT: YES

TAPE, 50.8MM X 15.24M, VINYL FILM, WHITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 45T0496 67AH3076
Product Name Label Tape, In/outdoor, Vinyl, 50.8Mm W X 15.24M L, White; Tape Width Brady Tape, 50.8Mm X 15.24M, Vinyl Film, White Rohs Compliant Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details