Brady Worldwide, Inc. Thermal Transfer Printable Labeling Tape; Tape Width Brady M71C-2000-580-WT

Description
THERMAL TRANSFER PRINTABLE LABELING TAPE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Thermal Transfer Label Printers; Product Range:-; Colour:White; Roll Length:50ft; Size:2" W x 50 L; Width:2"
Datasheet
Description
THERMAL TRANSFER PRINTABLE LABELING TAPE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Thermal Transfer Label Printers; Product Range:-; Colour:White; Roll Length:50ft; Size:2" W x 50 L; Width:2"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printable Labeling Tape; Tape Width Brady - 63R7152 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printable Labeling Tape; Tape Width Brady
63R7152
Thermal Transfer Printable Labeling Tape; Tape Width Brady 63R7152
THERMAL TRANSFER PRINTABLE LABELING TAPE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Thermal Transfer Label Printers; Product Range:-; Colour:White; Roll Length:50ft; Size:2" W x 50 L; Width:2"

THERMAL TRANSFER PRINTABLE LABELING TAPE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady BMP71 Series Thermal Transfer Label Printers; Product Range:-; Colour:White; Roll Length:50ft; Size:2" W x 50 L; Width:2"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 63R7152
Product Name Thermal Transfer Printable Labeling Tape; Tape Width Brady
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Double Sided Tapes - 2231090 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Yellow
Width 1.5 inches (38 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details