Brady Corporation BMP71 Labels M71C-1900-430

Description
Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
BMP71 Labels
M71C-1900-430
BMP71 Labels M71C-1900-430
Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.9 in Width - 50 ft Length - M71C-1900-430 - 662820-92541 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.9 in Width - 50 ft Length - M71C-1900-430
662820-92541
Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.9 in Width - 50 ft Length - M71C-1900-430 662820-92541
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 continuous thermal transfer printer label roll are: 50 ft L x 1.9 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 continuous thermal transfer printer label roll are: 50 ft L x 1.9 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number M71C-1900-430 662820-92541
Product Name BMP71 Labels Brady B-430 Clear Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.9 in Width - 50 ft Length - M71C-1900-430
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 358780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.38 inches (35 mm)
View Details
Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details