Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
The Brady die-cut thermal transfer printer label roll comes packaged 750 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-430 die-cut thermal transfer printer label roll are: 0.24 in W x 0.15 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | M71-68-430 | 662820-92742 |
| Product Name | BMP71 Labels | Brady B-430 Clear Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.24 in Width - 0.15 in Height - M71-68-430 |
| Materials of Construction | Plastic / Film | Plastic / Film |