Brady Corporation BMP71 Labels M71-61-483

Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
BMP71 Labels - M71-61-483 - Brady Corporation
Milwaukee, WI, USA
BMP71 Labels
M71-61-483
BMP71 Labels M71-61-483
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-483 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 2 in Height - M71-61-483 - 662820-92740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-483 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 2 in Height - M71-61-483
662820-92740
Brady B-483 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 2 in Height - M71-61-483 662820-92740
The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 die-cut thermal transfer printer label roll are: 0.5 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 100 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 die-cut thermal transfer printer label roll are: 0.5 in W x 2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number M71-61-483 662820-92740
Product Name BMP71 Labels Brady B-483 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 2 in Height - M71-61-483
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Label Sheets - 4505880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details