Labels for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
"White, Transparent Self Laminating Label 1.50"" W x 1.50"" L (38.1mm x 38.1mm)"
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1.5 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials |
| Product Number | M71-32-427 | 2267-M71-32-427-ND | 662820-80065 |
| Product Name | BMP71 Labels | Labels, Labeling | Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 1/2 in Height - M71-32-427 |
| Materials of Construction | Plastic / Film | Plastic / Film; Vinyl | Plastic / Film |