Brady Corporation BMP71 Labels M71-32-423

Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMP71 Labels - M71-32-423 - Brady Corporation
Milwaukee, WI, USA
BMP71 Labels
M71-32-423
BMP71 Labels M71-32-423
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Labels, Labeling - 2267-M71-32-423-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-M71-32-423-ND
Labels, Labeling 2267-M71-32-423-ND
"White Standard Label 1.50"" W x 1.50"" L (38.1mm x 38.1mm)"

"White Standard Label 1.50"" W x 1.50"" L (38.1mm x 38.1mm)"

Buy Now Datasheet
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 1/2 in Height - M71-32-423 - 662820-92603 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 1/2 in Height - M71-32-423
662820-92603
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 1/2 in Height - M71-32-423 662820-92603
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1.5 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 1.5 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number M71-32-423 2267-M71-32-423-ND 662820-92603
Product Name BMP71 Labels Labels, Labeling Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 1/2 in Height - M71-32-423
Materials of Construction Plastic / Film Plastic / Film; Polyester Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details