Brady Corporation BMP71 Labels M71-31-642

Description
Labels for the BMP71 Label Printer. TEDLAR® is a registered trademark of DuPont.
Request a Quote Datasheet
Description
Labels for the BMP71 Label Printer. TEDLAR® is a registered trademark of DuPont.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BMP71 Labels - M71-31-642 - Brady Corporation
Milwaukee, WI, USA
BMP71 Labels
M71-31-642
BMP71 Labels M71-31-642
Labels for the BMP71 Label Printer. TEDLAR® is a registered trademark of DuPont.

Labels for the BMP71 Label Printer.
TEDLAR® is a registered trademark of DuPont.

Supplier's Site
Labels, Labeling - 2267-M71-31-642-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-M71-31-642-ND
Labels, Labeling 2267-M71-31-642-ND
"White Self Laminating Label 1.00"" W x 1.50"" L (25.4mm x 38.1mm)"

"White Self Laminating Label 1.00"" W x 1.50"" L (25.4mm x 38.1mm)"

Buy Now Datasheet
Brady B-642 White PVF Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-642 - 662820-92602 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-642 White PVF Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-642
662820-92602
Brady B-642 White PVF Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-642 662820-92602
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-642 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses pvf for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-642 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses pvf for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number M71-31-642 2267-M71-31-642-ND 662820-92602
Product Name BMP71 Labels Labels, Labeling Brady B-642 White PVF Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-642
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label - 210-811 - WAGO
Specs
Materials of Construction Plastic-coated cotton fabric
View Details
Pre-printed Labels - 4453638 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details