Brady Corporation Labels, Labeling M71-31-472

Description
"White Standard, Die-Cut Label 1.50"" W x 1.00"" L (38.1mm x 25.4mm)"
Request a Quote Datasheet
Description
"White Standard, Die-Cut Label 1.50"" W x 1.00"" L (38.1mm x 25.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-M71-31-472-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-M71-31-472-ND
Labels, Labeling 2267-M71-31-472-ND
"White Standard, Die-Cut Label 1.50"" W x 1.00"" L (38.1mm x 25.4mm)"

"White Standard, Die-Cut Label 1.50"" W x 1.00"" L (38.1mm x 25.4mm)"

Buy Now Datasheet
Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - M71-31-472 - 662820-98702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - M71-31-472
662820-98702
Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - M71-31-472 662820-98702
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 die-cut thermal transfer printer label roll are: 1.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 die-cut thermal transfer printer label roll are: 1.5 in W x 1 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-M71-31-472-ND 662820-98702
Product Name Labels, Labeling Brady B-472 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1.5 in Width - 1 in Height - M71-31-472
Materials of Construction Plastic / Film; Polyamide Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label Sheets - 2893595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details