Brady Corporation 1 IN X 1.5 IN (25.4 MM X 38.1 MM) M71-31-427

Description
Labels for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet
Description
Labels for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 IN X 1.5 IN (25.4 MM X 38.1 MM) - M71-31-427 - Brady Corporation
Milwaukee, WI, USA
1 IN X 1.5 IN (25.4 MM X 38.1 MM)
M71-31-427
1 IN X 1.5 IN (25.4 MM X 38.1 MM) M71-31-427
Labels for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the BMP71 Label Printer. Please Note: This material is UL recognized with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Labels, Labeling - 2267-M71-31-427-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-M71-31-427-ND
Labels, Labeling 2267-M71-31-427-ND
"White, Transparent Self Laminating Label 1.00"" W x 1.50"" L (25.4mm x 38.1mm)"

"White, Transparent Self Laminating Label 1.00"" W x 1.50"" L (25.4mm x 38.1mm)"

Buy Now Datasheet
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-427 - 662820-80072 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-427
662820-80072
Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-427 662820-80072
The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady die-cut thermal transfer printer label roll comes packaged 250 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-427 die-cut thermal transfer printer label roll are: 1 in W x 1 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number M71-31-427 2267-M71-31-427-ND 662820-80072
Product Name 1 IN X 1.5 IN (25.4 MM X 38.1 MM) Labels, Labeling Brady B-427 Clear / White Vinyl Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1 1/2 in Height - M71-31-427
Materials of Construction Plastic / Film Plastic / Film; Vinyl Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Laser Markable Labels - XF-670 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Black
View Details
Label Rolls - 2790896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.26 inches (32 mm)
View Details