Brady Corporation 1 IN X 0.5 IN (25.4 MM X 12.7 MM) M71-17-486

Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
1 IN X 0.5 IN (25.4 MM X 12.7 MM) - M71-17-486 - Brady Corporation
Milwaukee, WI, USA
1 IN X 0.5 IN (25.4 MM X 12.7 MM)
M71-17-486
1 IN X 0.5 IN (25.4 MM X 12.7 MM) M71-17-486
BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ Labels for the BMP71 Label Printer. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - M71-17-486 - 662820-92536 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - M71-17-486
662820-92536
Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - M71-17-486 662820-92536
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 die-cut thermal transfer printer label roll are: 1 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-486 die-cut thermal transfer printer label roll are: 1 in W x 1/2 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number M71-17-486 662820-92536
Product Name 1 IN X 0.5 IN (25.4 MM X 12.7 MM) Brady B-486 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 1 in Width - 1/2 in Height - M71-17-486
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-807/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4506215 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details