Brady Worldwide, Inc. Label Printer Tape, 15.8Mm X 15.2M; Tape Width Brady M61C-625-422

Description
LABEL PRINTER TAPE, 15.8MM X 15.2M; Tape Width:15.8mm; Tape Material:Polyester; For Use With:Brady BMP61 Label Printers; Product Range:B-422 Series RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, 15.8MM X 15.2M; Tape Width:15.8mm; Tape Material:Polyester; For Use With:Brady BMP61 Label Printers; Product Range:B-422 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, 15.8Mm X 15.2M; Tape Width Brady - 99Y7592 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, 15.8Mm X 15.2M; Tape Width Brady
99Y7592
Label Printer Tape, 15.8Mm X 15.2M; Tape Width Brady 99Y7592
LABEL PRINTER TAPE, 15.8MM X 15.2M; Tape Width:15.8mm; Tape Material:Polyester; For Use With:Brady BMP61 Label Printers; Product Range:B-422 Series RoHS Compliant: Yes

LABEL PRINTER TAPE, 15.8MM X 15.2M; Tape Width:15.8mm; Tape Material:Polyester; For Use With:Brady BMP61 Label Printers; Product Range:B-422 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y7592
Product Name Label Printer Tape, 15.8Mm X 15.2M; Tape Width Brady
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyethylene Coated Cloth Tape - 390 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details