LABEL PRINTER TAPE, 12.7MM X 15.2M; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Brady BMP61 Label Printers; Product Range:B-430 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Label Materials |
| Product Number | 99Y7590 |
| Product Name | Label Printer Tape, 12.7Mm X 15.2M; Tape Width Brady |
| Width | 0.5000 inches (12.7 mm) |