LABEL, POLYESTER, WHT, 22.86MM X 22.86MM; Label Type:Thermal Transfer Printable; Label Height:22.86mm; Label Width:22.86mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:250; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Label Materials |
| Product Number | 41AH5950 |
| Product Name | Label, Polyester, Wht, 22.86Mm X 22.86Mm; Label Type Brady |
| Materials of Construction | Polyester |