Brady Corporation Label, Nylon Cloth, Red, 9.53Mm X 9.53Mm; Label Type Brady M61-82-499-RD

Description
LABEL, NYLON CLOTH, RED, 9.53MM X 9.53MM; Label Type:Thermal Transfer Printable; Label Height:9.53mm; Label Width:9.53mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Red; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
Description
LABEL, NYLON CLOTH, RED, 9.53MM X 9.53MM; Label Type:Thermal Transfer Printable; Label Height:9.53mm; Label Width:9.53mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Red; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Nylon Cloth, Red, 9.53Mm X 9.53Mm; Label Type Brady - 41AH5944 - Newark, An Avnet Company
Chicago, IL, United States
Label, Nylon Cloth, Red, 9.53Mm X 9.53Mm; Label Type Brady
41AH5944
Label, Nylon Cloth, Red, 9.53Mm X 9.53Mm; Label Type Brady 41AH5944
LABEL, NYLON CLOTH, RED, 9.53MM X 9.53MM; Label Type:Thermal Transfer Printable; Label Height:9.53mm; Label Width:9.53mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Red; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

LABEL, NYLON CLOTH, RED, 9.53MM X 9.53MM; Label Type:Thermal Transfer Printable; Label Height:9.53mm; Label Width:9.53mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:Red; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 41AH5944
Product Name Label, Nylon Cloth, Red, 9.53Mm X 9.53Mm; Label Type Brady
Materials of Construction Nylon Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details