LABEL, NYLON CLOTH, WHT, 25.4MM X 12.7MM; Label Type:Thermal Transfer Printable; Label Height:25.4mm; Label Width:12.7mm; Label Diameter:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 41AH5939 |
| Product Name | Label, Nylon Cloth, Wht, 25.4Mm X 12.7Mm; Label Type Brady |
| Materials of Construction | Nylon Cloth |