Brady Worldwide, Inc. Label, Tape, Self-Lam, 0.75Inx14Ft, Vinyl, Black/white; Tape Width Brady M21-750-427

Description
LABEL, TAPE, SELF-LAM, 0.75INX14FT, VINYL, BLACK/WHITE; Tape Width:19mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on White; Label Colour:White RoHS Compliant: Yes
Datasheet
Description
LABEL, TAPE, SELF-LAM, 0.75INX14FT, VINYL, BLACK/WHITE; Tape Width:19mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on White; Label Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tape, Self-Lam, 0.75Inx14Ft, Vinyl, Black/white; Tape Width Brady - 26R5431 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tape, Self-Lam, 0.75Inx14Ft, Vinyl, Black/white; Tape Width Brady
26R5431
Label, Tape, Self-Lam, 0.75Inx14Ft, Vinyl, Black/white; Tape Width Brady 26R5431
LABEL, TAPE, SELF-LAM, 0.75INX14FT, VINYL, BLACK/WHITE; Tape Width:19mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on White; Label Colour:White RoHS Compliant: Yes

LABEL, TAPE, SELF-LAM, 0.75INX14FT, VINYL, BLACK/WHITE; Tape Width:19mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on White; Label Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 26R5431
Product Name Label, Tape, Self-Lam, 0.75Inx14Ft, Vinyl, Black/white; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details