Brady Worldwide, Inc. Labeling Tape, 0.5Inx21Ft, White/green; Tape Width Brady M21-500-595-GN

Description
LABELING TAPE, 0.5INX21FT, WHITE/GREEN; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Label Colour:Green; Label Material:Vinyl Film; Size:0.5" x 21 RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, 0.5INX21FT, WHITE/GREEN; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Label Colour:Green; Label Material:Vinyl Film; Size:0.5" x 21 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, 0.5Inx21Ft, White/green; Tape Width Brady - 45T0455 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, 0.5Inx21Ft, White/green; Tape Width Brady
45T0455
Labeling Tape, 0.5Inx21Ft, White/green; Tape Width Brady 45T0455
LABELING TAPE, 0.5INX21FT, WHITE/GREEN; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Label Colour:Green; Label Material:Vinyl Film; Size:0.5" x 21 RoHS Compliant: Yes

LABELING TAPE, 0.5INX21FT, WHITE/GREEN; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Label Colour:Green; Label Material:Vinyl Film; Size:0.5" x 21 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45T0455
Product Name Labeling Tape, 0.5Inx21Ft, White/green; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Premium Duct Tape - 354 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details