Brady Worldwide, Inc. Labeling Tape, Vinyl, 0.5 X 21Ft, White/black; Tape Width Brady M21-500-595-BK

Description
LABELING TAPE, VINYL, 0.5" X 21FT, WHITE/BLACK; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:White on Black; Label Colour:Black RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, VINYL, 0.5" X 21FT, WHITE/BLACK; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:White on Black; Label Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Vinyl, 0.5 X 21Ft, White/black; Tape Width Brady - 75X7876 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Vinyl, 0.5 X 21Ft, White/black; Tape Width Brady
75X7876
Labeling Tape, Vinyl, 0.5 X 21Ft, White/black; Tape Width Brady 75X7876
LABELING TAPE, VINYL, 0.5" X 21FT, WHITE/BLACK; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:White on Black; Label Colour:Black RoHS Compliant: Yes

LABELING TAPE, VINYL, 0.5" X 21FT, WHITE/BLACK; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:White on Black; Label Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75X7876
Product Name Labeling Tape, Vinyl, 0.5 X 21Ft, White/black; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Industrial PE Specialty Temp Surface Protection - 31829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details