Brady Worldwide, Inc. Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, Clear M21-500-430

Description
Clear, polyester labels for the BMP21 Series, ID PAL, LabPal Printers. Black ribbon on clear tape.
Request a Quote
Description
Clear, polyester labels for the BMP21 Series, ID PAL, LabPal Printers. Black ribbon on clear tape.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 0.5-inch by 21-foot label tape in black on clear, designed for use with Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, and BMP21-LAB printers. It is made from polyester material, which is suitable for various labeling applications. The tape is RoHS compliant, indicating it meets environmental standards. This product is particularly useful for creating clear labels that can be applied to a variety of surfaces, making it a versatile choice for engineers needing reliable labeling solutions.

Datasheet Summary
Powered by GS/AI

The product is a 0.5-inch by 21-foot label tape in black on clear, designed for use with Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, and BMP21-LAB printers. It is made from polyester material, which is suitable for various labeling applications. The tape is RoHS compliant, indicating it meets environmental standards. This product is particularly useful for creating clear labels that can be applied to a variety of surfaces, making it a versatile choice for engineers needing reliable labeling solutions.

Suppliers

Company
Product
Description
Supplier Links
Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, Clear - M21-500-430 - Brady Corporation
Milwaukee, WI, USA
Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, Clear
M21-500-430
Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, Clear M21-500-430
Clear, polyester labels for the BMP21 Series, ID PAL, LabPal Printers. Black ribbon on clear tape.

Clear, polyester labels for the BMP21 Series, ID PAL, LabPal Printers. Black ribbon on clear tape.

Supplier's Site
Label Printer Tapes - 6949119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Printer Tapes
6949119
Label Printer Tapes 6949119
Brady M21-500-430 Label Printer Tape

Brady M21-500-430 Label Printer Tape

Supplier's Site
Label, Tape, 0.5Inx21Ft, Black/clear; Tape Width Brady - 26R5419 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tape, 0.5Inx21Ft, Black/clear; Tape Width Brady
26R5419
Label, Tape, 0.5Inx21Ft, Black/clear; Tape Width Brady 26R5419
LABEL, TAPE, 0.5INX21FT, BLACK/CLEAR; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on Clear; Label Colour:Clear RoHS Compliant: Yes

LABEL, TAPE, 0.5INX21FT, BLACK/CLEAR; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Brady BMP21-PLUS, BMP21, ID PAL, LABPAL, BMP21-LAB Printers; Product Range:-; Colour:Black on Clear; Label Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation RS Components, Ltd. Newark, An Avnet Company
Product Category Label Materials Label Materials Label Materials
Product Number M21-500-430 6949119 26R5419
Product Name Label Cartridge for BMP21 Series, ID PAL, LabPal Printers, Clear Label Printer Tapes Label, Tape, 0.5Inx21Ft, Black/clear; Tape Width Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details