Brady Corporation Labels, Stickers, Decals - Blank M-97-481

Description
"MSERIES B481 WHT 0.90""X0.90"" 280"
Request a Quote Datasheet
Description
"MSERIES B481 WHT 0.90""X0.90"" 280"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-97-481-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-97-481-ND
Labels, Stickers, Decals - Blank 2267-M-97-481-ND
"MSERIES B481 WHT 0.90""X0.90"" 280"

"MSERIES B481 WHT 0.90""X0.90"" 280"

Buy Now Datasheet
Label, Lab Id/slide, 0.9w X 0.9h, 280/roll; Label Type Brady - 89T4157 - Newark, An Avnet Company
Chicago, IL, United States
Label, Lab Id/slide, 0.9w X 0.9h, 280/roll; Label Type Brady
89T4157
Label, Lab Id/slide, 0.9w X 0.9h, 280/roll; Label Type Brady 89T4157
LABEL, LAB ID/SLIDE, 0.9"W X 0.9"H, 280/ROLL; Label Type:Self Adhesive; Label Dimensions:22.86mm x 22.86mm; Label Material:Polyester; Label Colour:White; Pack Quantity:280; Product Range:-; Features:Chemical Resistant RoHS Compliant: Yes

LABEL, LAB ID/SLIDE, 0.9"W X 0.9"H, 280/ROLL; Label Type:Self Adhesive; Label Dimensions:22.86mm x 22.86mm; Label Material:Polyester; Label Colour:White; Pack Quantity:280; Product Range:-; Features:Chemical Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-97-481-ND 89T4157
Product Name Labels, Stickers, Decals - Blank Label, Lab Id/slide, 0.9w X 0.9h, 280/roll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details