The Brady die-cut thermal transfer printer cartridge comes packaged 200 labels per cartridge and is used with BMP51, BMP53. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-499 die-cut thermal transfer printer cartridge are: 22.86 mm W x 12.7 mm H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer cartridge uses nylon for the label material and permanent acrylic as the adhesive.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Ink and Toner Cartridges |
| Product Number | 754473-14620 |
| Product Name | Brady B-499 White Nylon Thermal Transfer Die-Cut Thermal Transfer Printer Cartridge - 22.86 mm Width - 12.7 mm Height - M-84-499 |