Brady Corporation Labels, Stickers, Decals - Blank M-84-499

Description
"MSERIES B499 WHT 0.90""X0.50"" 200"
Request a Quote Datasheet
Description
"MSERIES B499 WHT 0.90""X0.50"" 200"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-84-499-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-84-499-ND
Labels, Stickers, Decals - Blank 2267-M-84-499-ND
"MSERIES B499 WHT 0.90""X0.50"" 200"

"MSERIES B499 WHT 0.90""X0.50"" 200"

Buy Now Datasheet
Lab Id Label, Nylon Cloth, 0.5w X 0.9l, 200/roll; Label Type Brady - 77T2964 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label, Nylon Cloth, 0.5w X 0.9l, 200/roll; Label Type Brady
77T2964
Lab Id Label, Nylon Cloth, 0.5w X 0.9l, 200/roll; Label Type Brady 77T2964
LAB ID LABEL, NYLON CLOTH, 0.5"W X 0.9"L, 200/ROLL; Label Type:Self Adhesive; Label Dimensions:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:200; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

LAB ID LABEL, NYLON CLOTH, 0.5"W X 0.9"L, 200/ROLL; Label Type:Self Adhesive; Label Dimensions:-; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:200; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-84-499-ND 77T2964
Product Name Labels, Stickers, Decals - Blank Lab Id Label, Nylon Cloth, 0.5w X 0.9l, 200/roll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details