"MSERIES B499 BLK/WHT .375"" DIA 2"
LAB ID LABEL, NYLON CLOTH 0.375" DIAMETER, 240/ROLL; Label Type:Self Adhesive; Label Dimensions:9.525mm Dia; Label Material:Nylon Cloth; Label Colour:White; Pack Quantity:240; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-M-82-499-ND | 77T2959 |
| Product Name | Labels, Stickers, Decals - Blank | Lab Id Label, Nylon Cloth 0.375 Diameter, 240/roll; Label Type Brady |
| Features | Adhesive Backed |