Brady Corporation Labels, Stickers, Decals - Blank M-82-499-OR-BK

Description
"MSERIES B499 BLK/ORG .375"" DIA 2"
Request a Quote Datasheet
Description
"MSERIES B499 BLK/ORG .375"" DIA 2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-82-499-OR-BK-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-82-499-OR-BK-ND
Labels, Stickers, Decals - Blank 2267-M-82-499-OR-BK-ND
"MSERIES B499 BLK/ORG .375"" DIA 2"

"MSERIES B499 BLK/ORG .375"" DIA 2"

Buy Now Datasheet
Lab Id Label, Nylon Cloth, 0.375 Dia, 240/roll; Label Type Brady - 77T2960 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label, Nylon Cloth, 0.375 Dia, 240/roll; Label Type Brady
77T2960
Lab Id Label, Nylon Cloth, 0.375 Dia, 240/roll; Label Type Brady 77T2960
LAB ID LABEL, NYLON CLOTH, 0.375" DIA, 240/ROLL; Label Type:Self Adhesive; Label Dimensions:9.525mm Dia; Label Material:Nylon Cloth; Label Colour:Orange; Pack Quantity:240; Accessory Type:M Series Lab ID Labels; Label Size:0.375" DiaRoHS Compliant: Yes

LAB ID LABEL, NYLON CLOTH, 0.375" DIA, 240/ROLL; Label Type:Self Adhesive; Label Dimensions:9.525mm Dia; Label Material:Nylon Cloth; Label Colour:Orange; Pack Quantity:240; Accessory Type:M Series Lab ID Labels; Label Size:0.375" DiaRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-82-499-OR-BK-ND 77T2960
Product Name Labels, Stickers, Decals - Blank Lab Id Label, Nylon Cloth, 0.375 Dia, 240/roll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details