Brady Corporation Labels, Stickers, Decals - Blank M-81-488

Description
"MSERIES B488 WHT 0.25""X1.90"" 160"
Request a Quote Datasheet
Description
"MSERIES B488 WHT 0.25""X1.90"" 160"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-81-488-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-81-488-ND
Labels, Stickers, Decals - Blank 2267-M-81-488-ND
"MSERIES B488 WHT 0.25""X1.90"" 160"

"MSERIES B488 WHT 0.25""X1.90"" 160"

Buy Now Datasheet
Label, Lab Id/slide, 1.9w X 0.25h, 160/roll; Label Type Brady - 77T2957 - Newark, An Avnet Company
Chicago, IL, United States
Label, Lab Id/slide, 1.9w X 0.25h, 160/roll; Label Type Brady
77T2957
Label, Lab Id/slide, 1.9w X 0.25h, 160/roll; Label Type Brady 77T2957
LABEL, LAB ID/SLIDE, 1.9"W X 0.25"H, 160/ROLL; Label Type:Self Adhesive; Label Dimensions:6.35mm x 48.26mm; Label Material:Polyester; Label Colour:White; Pack Quantity:160; Product Range:-; Features:Chemically- Resistant RoHS Compliant: Yes

LABEL, LAB ID/SLIDE, 1.9"W X 0.25"H, 160/ROLL; Label Type:Self Adhesive; Label Dimensions:6.35mm x 48.26mm; Label Material:Polyester; Label Colour:White; Pack Quantity:160; Product Range:-; Features:Chemically-Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-81-488-ND 77T2957
Product Name Labels, Stickers, Decals - Blank Label, Lab Id/slide, 1.9w X 0.25h, 160/roll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details