Brady Corporation Labels, Stickers, Decals - Blank M-75-461

Description
"MSERIES B461 WHT 1""X2.625""X1"" 12"
Request a Quote Datasheet
Description
"MSERIES B461 WHT 1""X2.625""X1"" 12"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-75-461-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-75-461-ND
Labels, Stickers, Decals - Blank 2267-M-75-461-ND
"MSERIES B461 WHT 1""X2.625""X1"" 12"

"MSERIES B461 WHT 1""X2.625""X1"" 12"

Buy Now Datasheet
Lab Id Label, Self Lam, 0.375w X 2.625l; Label Type Brady - 77T2953 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label, Self Lam, 0.375w X 2.625l; Label Type Brady
77T2953
Lab Id Label, Self Lam, 0.375w X 2.625l; Label Type Brady 77T2953
LAB ID LABEL, SELF LAM, 0.375"W X 2.625"L; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:120; Accessory Type:M Series Lab ID Labels; Legend:Blank (No Legend) RoHS Compliant: Yes

LAB ID LABEL, SELF LAM, 0.375"W X 2.625"L; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:120; Accessory Type:M Series Lab ID Labels; Legend:Blank (No Legend) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-75-461-ND 77T2953
Product Name Labels, Stickers, Decals - Blank Lab Id Label, Self Lam, 0.375w X 2.625l; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details