Brady Corporation Labels, Stickers, Decals - Blank M-74-461

Description
"MSERIES B461 WHT .5""X2.2""X.75"" 1"
Request a Quote Datasheet
Description
"MSERIES B461 WHT .5""X2.2""X.75"" 1"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-74-461-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-74-461-ND
Labels, Stickers, Decals - Blank 2267-M-74-461-ND
"MSERIES B461 WHT .5""X2.2""X.75"" 1"

"MSERIES B461 WHT .5""X2.2""X.75"" 1"

Buy Now Datasheet
Lab Id Label, Self Lam, 0.5w X 2.2l, 140/roll; Label Type Brady - 77T2952 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label, Self Lam, 0.5w X 2.2l, 140/roll; Label Type Brady
77T2952
Lab Id Label, Self Lam, 0.5w X 2.2l, 140/roll; Label Type Brady 77T2952
LAB ID LABEL, SELF LAM, 0.5"W X 2.2"L, 140/ROLL; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:140; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

LAB ID LABEL, SELF LAM, 0.5"W X 2.2"L, 140/ROLL; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:140; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-74-461-ND 77T2952
Product Name Labels, Stickers, Decals - Blank Lab Id Label, Self Lam, 0.5w X 2.2l, 140/roll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 7.87 inches (200 mm)
Height 0.9843 ft (3 dm)
View Details