Brady Worldwide, Inc. Labels, Stickers, Decals - Blank M-7-422

Description
"LABEL 0.5"" H X 0.5"" W 1=280PCS"
Request a Quote Datasheet
Description
"LABEL 0.5"" H X 0.5"" W 1=280PCS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-7-422-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-7-422-ND
Labels, Stickers, Decals - Blank 2267-M-7-422-ND
"LABEL 0.5"" H X 0.5"" W 1=280PCS"

"LABEL 0.5"" H X 0.5"" W 1=280PCS"

Buy Now Datasheet
Label, Polyester, 0.5w X 0.5h, 280/roll, White; Label Type Brady - 77T2949 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, 0.5w X 0.5h, 280/roll, White; Label Type Brady
77T2949
Label, Polyester, 0.5w X 0.5h, 280/roll, White; Label Type Brady 77T2949
LABEL, POLYESTER, 0.5"W X 0.5"H, 280/ROLL, WHITE; Label Type:-; Label Dimensions:12.7mm x 12.7mm; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:280; Product Range:-; Accessory Type:M Series Labeling Cartridge RoHS Compliant: Yes

LABEL, POLYESTER, 0.5"W X 0.5"H, 280/ROLL, WHITE; Label Type:-; Label Dimensions:12.7mm x 12.7mm; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:280; Product Range:-; Accessory Type:M Series Labeling Cartridge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-7-422-ND 77T2949
Product Name Labels, Stickers, Decals - Blank Label, Polyester, 0.5w X 0.5h, 280/roll, White; Label Type Brady
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 8134527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details