BMP51/BMP53/BMP41 Label Maker Cartridge
LABEL, POLYESTER, 2"W X 0.5"H, 80/ROLL, WHITE; Label Type:Self Adhesive; Label Dimensions:12.7mm x 50.8mm; Label Material:Polyester; Label Colour:White; Pack Quantity:80; Product Range:-; Accessory Type:M Series Labeling Cartridge RoHS Compliant: Yes
| Brady Corporation | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | M-61-483 | 77T2948 |
| Product Name | BMP51/BMP53/BMP41 Label Maker Cartridge | Label, Polyester, 2w X 0.5h, 80/roll, White; Label Type Brady |
| Materials of Construction | Plastic / Film | Polyester |