SLEEVE, 0.375" DIA X 1"W 1=80PCS Product overview: M-375-1-342 from Brady Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Labels, Labeling, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 484-M-375-1-342 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1231325-M-375-1-342
Category: Cables, Wires - Management>Labels, Labeling
Series: M
Color: Black, White
Package: Bulk
Standard Package: 1
Material: Polyolefin (PO)
Alternative Parts (Cross-Reference): M-375-1-342.; M3751342;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8443.99.2550
Mfr: Brady Corporation
Other Names: 754473083076,0075447
Base Product Number: M-375
Label Type: Heat Shrinkable
Label Size: 1.00" W x 0.38" Dia (25.4mm x 9.5mm); Cable O.D. 0.13" ~ 0.32" (3.2mm ~ 8.1mm)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 484-M-375-1-342 | 1231325-M-375-1-342 |
| Product Name | Cable Assembly | Cables, Wires - Management - Labels, Labeling |
| Standards / Certifications | RoHS |