"MSERIES B461 WHT .5""X1.65""X.75"""
LAB ID LABEL, SELF LAM, 0.5"W X 1.65"L, 180/ROLL; Label Type:Self Laminating; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:180; Accessory Type:M Series Lab ID Labels; Legend:Blank (No Legend) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-M-124-461-ND | 77T2895 |
| Product Name | Labels, Stickers, Decals - Blank | Lab Id Label, Self Lam, 0.5w X 1.65l, 180/roll; Label Type Brady |
| Features | Adhesive Backed |