Brady Corporation Labels, Stickers, Decals - Blank M-113-490

Description
"MSERIES B490 WHT 1.50""X2.20"" 140"
Request a Quote Datasheet
Description
"MSERIES B490 WHT 1.50""X2.20"" 140"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 2267-M-113-490-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
2267-M-113-490-ND
Labels, Stickers, Decals - Blank 2267-M-113-490-ND
"MSERIES B490 WHT 1.50""X2.20"" 140"

"MSERIES B490 WHT 1.50""X2.20"" 140"

Buy Now Datasheet
Lab Id Label, Polyester, 1.5w X 2.2l, 140/roll; Label Type Brady - 77T2882 - Newark, An Avnet Company
Chicago, IL, United States
Lab Id Label, Polyester, 1.5w X 2.2l, 140/roll; Label Type Brady
77T2882
Lab Id Label, Polyester, 1.5w X 2.2l, 140/roll; Label Type Brady 77T2882
LAB ID LABEL, POLYESTER, 1.5"W X 2.2"L, 140/ROLL; Label Type:Self Adhesive; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:140; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

LAB ID LABEL, POLYESTER, 1.5"W X 2.2"L, 140/ROLL; Label Type:Self Adhesive; Label Dimensions:-; Label Material:Polyester; Label Colour:White; Pack Quantity:140; Product Range:-; Accessory Type:M Series Lab ID Labels RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-M-113-490-ND 77T2882
Product Name Labels, Stickers, Decals - Blank Lab Id Label, Polyester, 1.5w X 2.2l, 140/roll; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details