Brady Corporation Labels, Labeling LSZH-500-150-WT

Description
"White Heat Shrinkable Label 1.50"" W x 0.50"" Dia (38.1mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 1.50"" W x 0.50"" Dia (38.1mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-LSZH-500-150-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-LSZH-500-150-WT-ND
Labels, Labeling 2267-LSZH-500-150-WT-ND
"White Heat Shrinkable Label 1.50"" W x 0.50"" Dia (38.1mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"

"White Heat Shrinkable Label 1.50"" W x 0.50"" Dia (38.1mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"

Buy Now Datasheet
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.496 in Width - 0.823 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Print - 662820-81552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.496 in Width - 0.823 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Print
662820-81552
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.496 in Width - 0.823 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Print 662820-81552
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.496 in W x 0.823 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with PR Plus Series, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.496 in W x 0.823 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-LSZH-500-150-WT-ND 662820-81552
Product Name Labels, Labeling Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.496 in Width - 0.823 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Single-Side Print
Materials of Construction Plastic / Film; Polyolefin (PO), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details
Push-button label - 210-847 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Pre-printed Labels - 4454085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details