Brady Corporation Bilingual Sign L3FE15A

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - L3FE15A - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
L3FE15A
Bilingual Sign L3FE15A
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-L3FE15A-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-L3FE15A-ND
Signs, Nameplates, Posters 2267-L3FE15A-ND
PRINZING L BILINGUAL FIRE EXTING

PRINZING L BILINGUAL FIRE EXTING

Buy Now Datasheet
Brady Acrylic Rectangle Red Fire Equipment Sign - 7 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - L3FE15A - 754476-45482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic Rectangle Red Fire Equipment Sign - 7 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - L3FE15A
754476-45482
Brady Acrylic Rectangle Red Fire Equipment Sign - 7 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - L3FE15A 754476-45482
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number L3FE15A 2267-L3FE15A-ND 754476-45482
Product Name Bilingual Sign Signs, Nameplates, Posters Brady Acrylic Rectangle Red Fire Equipment Sign - 7 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - L3FE15A
Materials of Construction Plastic / Film Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details